Multicomp MCSJK-2N-48.00-2.5-50-C
- 收藏
- 对比
MCSJK-2N-48.00-2.5-50-C
1682-MCSJK-2N-48.00-2.5-50-C
无类别的
--
大陆
立即发货

Oscillator, 48Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom:48Mhz; Frequency Stability /-:50Ppm; Oscillator Case:Smd, 2.5Mm X 2Mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Rohs Compliant: Yes /Multicomp Pro MCSJK-2N-48.00-2.5-50-C
1最小包装量--
添加到询价列表







哦! 它是空的。