Multicomp MCSJK-3N-1.8432-3.3-50-C
- 收藏
- 对比
MCSJK-3N-1.8432-3.3-50-C
1682-MCSJK-3N-1.8432-3.3-50-C
无类别的
--
大陆
立即发货

Oscillator, 1.8432Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom:1.8432Mhz; Frequency Stability /-:50Ppm; Oscillator Case:Smd, 3.2Mm X 2.5Mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCSJK-3N-1.8432-3.3-50-C
1最小包装量--
MCSJK-3N-1.8432-3.3-50-C详情
Multicomp MCSJK-3N-1.8432-3.3-50-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCSJK-3N-1.8432-3.3-50-C
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.57
Reach合规守则
unknown
振荡器类型
CMOS
MCSJK-3N-1.8432-3.3-50-C拓展信息







哦! 它是空的。