Multicomp MCSJK-3N-24.00-3.3-25-B
- 收藏
- 对比
MCSJK-3N-24.00-3.3-25-B
1682-MCSJK-3N-24.00-3.3-25-B
无类别的
--
大陆
立即发货

Oscillator, 24Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom:24Mhz; Frequency Stability /-:25Ppm; Oscillator Case:Smd, 3.2Mm X 2.5Mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCSJK-3N-24.00-3.3-25-B
1最小包装量--
添加到询价列表







哦! 它是空的。