Multicomp MCSJK-3N-30.00-3.3-50-C
- 收藏
- 对比
MCSJK-3N-30.00-3.3-50-C
1682-MCSJK-3N-30.00-3.3-50-C
无类别的
--
大陆
立即发货

Oscillator, 30Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom:30Mhz; Frequency Stability /-:50Ppm; Oscillator Case:Smd, 3.2Mm X 2.5Mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCSJK-3N-30.00-3.3-50-C
1最小包装量--
添加到询价列表







哦! 它是空的。