Multicomp MCSJK-3N-40.00-3.3-25-B
- 收藏
- 对比
MCSJK-3N-40.00-3.3-25-B
1682-MCSJK-3N-40.00-3.3-25-B
无类别的
--
大陆
立即发货

Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom:40Mhz; Frequency Stability /-:25Ppm; Oscillator Case:Smd, 3.2Mm X 2.5Mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCSJK-3N-40.00-3.3-25-B
1最小包装量--
MCSJK-3N-40.00-3.3-25-B详情
Multicomp MCSJK-3N-40.00-3.3-25-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCSJK-3N-40.00-3.3-25-B
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.57
Reach合规守则
unknown
振荡器类型
CMOS
MCSJK-3N-40.00-3.3-25-B拓展信息







哦! 它是空的。