Multicomp MCSJK-3N-4.00-3.3-50-B
- 收藏
- 对比
MCSJK-3N-4.00-3.3-50-B
1682-MCSJK-3N-4.00-3.3-50-B
无类别的
--
大陆
立即发货

OSCILLATOR, 4MHZ, 3.2MM X 2.5MM, CMOS, Frequency Nom:4MHz, Frequency Stability / -:50ppm, Oscillator Case:SMD, 3.2mm x 2.5mm, Supply Voltage Nom:3.3V, Product Range:-, Operating Temperature Min:-20°C, Operating Temperature RoHS Compliant: Yes
1最小包装量--
MCSJK-3N-4.00-3.3-50-B详情
Multicomp MCSJK-3N-4.00-3.3-50-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCSJK-3N-4.00-3.3-50-B
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.57
振荡器类型
CMOS
达到SVHC
unknown
MCSJK-3N-4.00-3.3-50-B拓展信息







哦! 它是空的。