Multicomp MCSJK-6G-16.9344-16-10-60-B-20
- 收藏
- 对比
MCSJK-6G-16.9344-16-10-60-B-20
1682-MCSJK-6G-16.9344-16-10-60-B-20
无类别的
--
大陆
立即发货

Crystal, 16.9344Mhz, 16Pf, 6Mm X 3.5Mm; Frequency Nom:16.9344Mhz; Crystal Case:Smd, 6Mm X 3.5Mm; Frequency Stability /-:20Ppm; Load Capacitance:16Pf; Frequency Tolerance /-:10Ppm; Product Range:-; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCSJK-6G-16.9344-16-10-60-B-20
1最小包装量--
MCSJK-6G-16.9344-16-10-60-B-20详情
Multicomp MCSJK-6G-16.9344-16-10-60-B-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCSJK-6G-16.9344-16-10-60-B-20
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.55
Reach合规守则
unknown
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
MCSJK-6G-16.9344-16-10-60-B-20拓展信息







哦! 它是空的。