Multicomp MCSJK-6NC2-77.76-25-B
- 收藏
- 对比
MCSJK-6NC2-77.76-25-B
1682-MCSJK-6NC2-77.76-25-B
无类别的
--
大陆
立即发货

Oscillator, 77.76Mhz, 7Mm X 5Mm, Cmos; Frequency Nom:77.76Mhz; Frequency Stability /-:25Ppm; Oscillator Case:Smd, 7Mm X 5Mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCSJK-6NC2-77.76-25-B
1最小包装量--
MCSJK-6NC2-77.76-25-B详情
Multicomp MCSJK-6NC2-77.76-25-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
MCSJK-6NC2-77.76-25-B
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.57
振荡器类型
CMOS/TTL
辐射硬化
无
达到SVHC
unknown
MCSJK-6NC2-77.76-25-B拓展信息







哦! 它是空的。