Multicomp MCSJK-7NC2-16.00-25-C
- 收藏
- 对比
MCSJK-7NC2-16.00-25-C
1682-MCSJK-7NC2-16.00-25-C
无类别的
--
大陆
立即发货

Oscillator, 16Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom:16Mhz; Frequency Stability /-:25Ppm; Oscillator Case:Smd, 5Mm X 3.2Mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Rohs Compliant: Yes /Multicomp Pro MCSJK-7NC2-16.00-25-C
1最小包装量--
MCSJK-7NC2-16.00-25-C详情
Multicomp MCSJK-7NC2-16.00-25-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCSJK-7NC2-16.00-25-C
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
5.15
振荡器类型
CMOS
达到SVHC
unknown
MCSJK-7NC2-16.00-25-C拓展信息







哦! 它是空的。