Multicomp MCSJK-7NC2-4.00-25-C
- 收藏
- 对比
MCSJK-7NC2-4.00-25-C
1682-MCSJK-7NC2-4.00-25-C
无类别的
--
大陆
立即发货

Oscillator, 4Mhz, 5Mm X 3.2Mm, Cmos; Frequency Nom:4Mhz; Frequency Stability /-:25Ppm; Oscillator Case:Smd, 5Mm X 3.2Mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Rohs Compliant: Yes /Multicomp Pro MCSJK-7NC2-4.00-25-C
1最小包装量--
添加到询价列表







哦! 它是空的。