Multicomp MCSJK-7U-16.384-10-30-80-B-30
- 收藏
- 对比
MCSJK-7U-16.384-10-30-80-B-30
1682-MCSJK-7U-16.384-10-30-80-B-30
无类别的
--
大陆
立即发货

Crystal, 16.384Mhz, 10Pf, 3.2Mm X 2.5Mm; Frequency Nom:16.384Mhz; Crystal Case:Smd, 3.2Mm X 2.5Mm; Frequency Stability /-:30Ppm; Load Capacitance:10Pf; Frequency Tolerance /-:30Ppm; Product Range:-; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCSJK-7U-16.384-10-30-80-B-30
1最小包装量--
MCSJK-7U-16.384-10-30-80-B-30详情
Multicomp MCSJK-7U-16.384-10-30-80-B-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCSJK-7U-16.384-10-30-80-B-30
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.53
Reach合规守则
unknown
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
MCSJK-7U-16.384-10-30-80-B-30拓展信息







哦! 它是空的。