Multicomp MCSJK-7U-24.576-10-10-60-B-10
- 收藏
- 对比
MCSJK-7U-24.576-10-10-60-B-10
1682-MCSJK-7U-24.576-10-10-60-B-10
无类别的
--
大陆
立即发货

Crystal, 24.576Mhz, 10Pf, 3.2Mm X 2.5Mm; Frequency Nom:24.576Mhz; Crystal Case:Smd, 3.2Mm X 2.5Mm; Frequency Stability /-:10Ppm; Load Capacitance:10Pf; Frequency Tolerance /-:10Ppm; Product Range:-; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCSJK-7U-24.576-10-10-60-B-10
1最小包装量--
MCSJK-7U-24.576-10-10-60-B-10详情
Multicomp MCSJK-7U-24.576-10-10-60-B-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MCSJK-7U-24.576-10-10-60-B-10
Manufacturer
SPC Multicomp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPC TECHNOLOGY/ MULTICOMP
Risk Rank
4.55
Reach合规守则
unknown
晶体/谐振器类型
PARALLEL - FUNDAMENTAL
MCSJK-7U-24.576-10-10-60-B-10拓展信息







哦! 它是空的。