Multicomp MCSMA-G1392-K4084
- 收藏
- 对比
MCSMA-G1392-K4084
1682-MCSMA-G1392-K4084
无类别的
--
大陆
立即发货

BUZZER AND TRANSDUCER, Transducer Function:Buzzer, Supply Voltage Min:4V, Supply Voltage Max:8V, Current Rating:-, Tones:Continuous, Sound Level SPL:88dB, Resonant Frequency:2.3kHz, Transducer Mounting:-, Product Range:- RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。