Multicomp MCSMT-9050R-K4085
- 收藏
- 对比
MCSMT-9050R-K4085
1682-MCSMT-9050R-K4085
无类别的
--
大陆
立即发货

BUZZER AND TRANSDUCER, Transducer Function:Buzzer, Supply Voltage Min:2V, Supply Voltage Max:4V, Current Rating:90mA, Tones:-, Sound Level SPL:88dB, Resonant Frequency:2.65kHz, Transducer Mounting:SMD, Product Range:- RoHS Compliant: Yes
1最小包装量--
添加到询价列表







哦! 它是空的。