Multicomp MC-SVT1-S02-G
- 收藏
- 对比
MC-SVT1-S02-G
1682-MC-SVT1-S02-G
无类别的
--
大陆
立即发货

Connector, Rcpt, 2Pos, 1Row, 1.27Mm; Connector Systems:Board-To-Board; Pitch Spacing:1.27Mm; No. Of Rows:1Rows; No. Of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:-; Contact Material:Copper Alloy Rohs Compliant: Yes /Multicomp Pro MC-SVT1-S02-G
1最小包装量--
添加到询价列表







哦! 它是空的。