Multicomp MCTR35T2-2701JB
- 收藏
- 对比
MCTR35T2-2701JB
1682-MCTR35T2-2701JB
无类别的
--
大陆
立即发货

RESISTOR, POWER, 2.7KOHM, 35W, 5%, Resistance:2.7kohm, Product Range:MCTR Series, Power Rating:35W, Resistance Tolerance:± 5%, Resistor Case Style:TO-220, Voltage Rating:350V, Resistor Element Type:Thick Film, No. of Pins:2Pins RoHS Compliant: Yes
1最小包装量--
MCTR35T2-2701JB详情
Multicomp MCTR35T2-2701JB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
3600
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
SQP
包装
Bulk
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
MCTR35T2-2701JB拓展信息







哦! 它是空的。