Multicomp MCV201K05DS
- 收藏
- 对比
MCV201K05DS
1682-MCV201K05DS
无类别的
--
大陆
立即发货

Varistor, 340, 5Mm Disc; Voltage Rating Vac:130V; Voltage Rating Vdc:175V; Product Range:5D Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 5Mm; Peak Surge Current @ 8/20Μs:400A; Operating Temperature Min:-55°C Rohs Compliant: Yes /Multicomp Pro MCV201K05DS
1最小包装量--
MCV201K05DS详情
Multicomp MCV201K05DS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34NH250E4RJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
额定电流
250 A
MCV201K05DS拓展信息







哦! 它是空的。