Multicomp MCVKZ016M470EA1L
- 收藏
- 对比
MCVKZ016M470EA1L
1682-MCVKZ016M470EA1L
无类别的
--
大陆
立即发货

Cap, 47Μf, 16V, Smd; Ae Capacitor Case:Radial Can - Smd; Capacitance:47Μf; Voltage Rating:16V; Esr:-; Product Range:Kz, V-Chip Series; Lifetime @ Temperature:2000 Hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature Rohs Compliant: Yes /Multicomp Pro MCVKZ016M470EA1L
1最小包装量--
添加到询价列表







哦! 它是空的。