Multicomp MCVKZ035M100DA1L
- 收藏
- 对比
MCVKZ035M100DA1L
1682-MCVKZ035M100DA1L
无类别的
--
大陆
立即发货

Cap, 10Μf, 35V, Smd; Ae Capacitor Case:Radial Can - Smd; Capacitance:10Μf; Voltage Rating:35V; Esr:1.2Ohm; Product Range:Kz, V-Chip Series; Lifetime @ Temperature:2000 Hours @ 105°C; Operating Temperature Min:-55°C; Operating Rohs Compliant: Yes /Multicomp Pro MCVKZ035M100DA1L
1最小包装量--
MCVKZ035M100DA1L详情
Multicomp MCVKZ035M100DA1L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 1
电压
6V AC/DC
MCVKZ035M100DA1L拓展信息







哦! 它是空的。