Multicomp MCVKZ035M101GB3L
- 收藏
- 对比
MCVKZ035M101GB3L
1682-MCVKZ035M101GB3L
无类别的
--
大陆
立即发货

Cap, 100Μf, 35V, Smd; Ae Capacitor Case:Radial Can - Smd; Capacitance:100Μf; Voltage Rating:35V; Esr:-; Product Range:Kz, V-Chip Series; Lifetime @ Temperature:3000 Hours @ 105°C; Operating Temperature Min:-55°C; Operating Rohs Compliant: Yes /Multicomp Pro MCVKZ035M101GB3L
1最小包装量--
添加到询价列表







哦! 它是空的。