Multicomp MCWF06W3091BTL
- 收藏
- 对比
MCWF06W3091BTL
1682-MCWF06W3091BTL
无类别的
--
大陆
立即发货

Res, 3K09, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style:0603 [1608 Metric]; Resistance:3.09Kohm; Product Range:Mcwf06W Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100Mw; Resistance Tolerance:± Rohs Compliant: Yes /Multicomp Pro MCWF06W3091BTL
1最小包装量--
MCWF06W3091BTL详情
Multicomp MCWF06W3091BTL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
子类别
Wire & Cable Management
产品类别
Cable Mounting & Accessories
MCWF06W3091BTL拓展信息







哦! 它是空的。