Multicomp MCWF08R1052BTL
- 收藏
- 对比
MCWF08R1052BTL
1682-MCWF08R1052BTL
无类别的
--
大陆
立即发货

Res, 10K5, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style:0805 [2012 Metric]; Resistance:10.5Kohm; Product Range:Mcwf08R Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:125Mw; Resistance Tolerance:±Rohs Compliant: Yes /Multicomp Pro MCWF08R1052BTL
1最小包装量--
MCWF08R1052BTL详情
Multicomp MCWF08R1052BTL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
840
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Details
系列
SQP
包装
Bulk
子类别
Resistors
技术
Wirewound
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
MCWF08R1052BTL拓展信息







哦! 它是空的。