Multicomp MCWF08W9762BTL
- 收藏
- 对比
MCWF08W9762BTL
1682-MCWF08W9762BTL
无类别的
--
大陆
立即发货

Res, 97K6, 0.1%, 0.125W, 0805, Thin Film; Resistor Case Style:0805 [2012 Metric]; Resistance:97.6Kohm; Product Range:Mcwf08W Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:125Mw; Resistance Tolerance:±Rohs Compliant: Yes /Multicomp Pro MCWF08W9762BTL
1最小包装量--
MCWF08W9762BTL详情
Multicomp MCWF08W9762BTL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
N
子类别
Relays
产品类别
SSR - Solid State Relays
产品
固态继电器
产品类别
Solid State Relays - PCB Mount
MCWF08W9762BTL拓展信息







哦! 它是空的。