Multicomp MCWF12R1073BTL
- 收藏
- 对比
MCWF12R1073BTL
1682-MCWF12R1073BTL
无类别的
--
大陆
立即发货

Res, 107K, 0.1%, 0.25W, 1206, Thin Film; Resistor Case Style:1206 [3216 Metric]; Resistance:107Kohm; Product Range:Mcwf12R Series; Voltage Rating:200V; Resistor Element Material:Thin Film; Power Rating:250Mw; Resistance Tolerance:± Rohs Compliant: Yes /Multicomp Pro MCWF12R1073BTL
1最小包装量--
MCWF12R1073BTL详情
Multicomp MCWF12R1073BTL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
子类别
Tools
产品类别
Crimpers
产品类别
Crimpers / Crimping Tools
MCWF12R1073BTL拓展信息







哦! 它是空的。