Resistor, Precision Metal Film, Power Rating 1/4 Watt, Resistance 2.55 Kohm, Tolerance 1%, Operating Temperature -55 Degrees C To 155 Degrees C Rohs Compliant: No /Multicomp MFR1/4W-1%-2K55
起订量
1最小包装量--
添加到询价列表
MFR1/4W-1%-2K55MulticompResistor, Precision Metal Film, Power Rating 1/4 Watt, Resistance 2.55 Kohm, Tolerance 1%, Operating Temperature -55 Degrees C To 155 Degrees C Rohs Compliant: No /Multicomp MFR1/4W-1%-2K55