Multicomp MJ10009
- 收藏
- 对比
MJ10009
1682-MJ10009
无类别的
--
大陆
立即发货

Trans, Npn, 500V, 20A, 200Deg C, 175W; Transistor Polarity:Npn; No. Of Pins:2Pins; Transistor Mounting:Through Hole; Operating Temperature Max:200°C; Product Range:-; Qualification:-; Collector Emitter Voltage Max:500V Rohs Compliant: Yes /Multicomp Pro MJ10009
1最小包装量--
添加到询价列表







哦! 它是空的。