Multicomp MJ4035
- 收藏
- 对比
MJ4035
1682-MJ4035
晶体管 - 双极性晶体管(BJT)- 单个
--
大陆
立即发货

Trans, Npn, 100V, 16A, 200Deg C, 150W; Transistor Polarity:Npn; No. Of Pins:2Pins; Transistor Mounting:Through Hole; Operating Temperature Max:200°C; Product Range:-; Qualification:-; Collector Emitter Voltage Max:100V Rohs Compliant: Yes /Multicomp Pro MJ4035
1最小包装量--
添加到询价列表
MJ4035详情
Multicomp MJ4035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
0个相似型号
MJ4035拓展信息
MJ2501
Multicomp
MJ10004
Multicomp
2N3902
Multicomp
BC857C
Multicomp
2N5682
Multicomp
MMBT4403-7-F
Multicomp
MMBT3906-7-F
Multicomp
MMBTA42-7-F
Multicomp
2N6668
Multicomp
MMBTA92-7-F
Multicomp







哦! 它是空的。