Multicomp MMBZ5231B-7-F
- 收藏
- 对比
MMBZ5231B-7-F
1682-MMBZ5231B-7-F
二极管 - 齐纳 - 单
--
大陆
立即发货

Diode, Zener, 5.1V, 350Mw, Sot-23, Full Reel; Zener Voltage Nom:5.1V; Power Dissipation:350Mw; Diode Case Style:Sot-23; No. Of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- Rohs Compliant: No /Multicomp Pro MMBZ5231B-7-F
1最小包装量--
添加到询价列表
MMBZ5231B-7-F详情
Multicomp MMBZ5231B-7-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
0个相似型号
MMBZ5231B-7-F拓展信息
BZT52C27S
Multicomp
BZX84C11
Multicomp
BZX84C9V1
Multicomp
BZX84C30.
Multicomp
BZX84C36
Multicomp
BZX84C15.
Multicomp
BZX84C5V6.
Multicomp
BZX84C4V7.
Multicomp
BZX84C7V5.
Multicomp
BZX84C5V1
Multicomp







哦! 它是空的。