Multicomp MP000436
- 收藏
- 对比
MP000436
1682-MP000436
无类别的
--
大陆
立即发货

Led, Blue, T-1, 2Cd, 467Nm; Led Color:Blue; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:3.1V; Wavelength Typ:467Nm; Luminous Intensity:2Cd; Viewing Angle:30°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MP000436
1最小包装量--
添加到询价列表







哦! 它是空的。