Multicomp MP000437
- 收藏
- 对比
MP000437
1682-MP000437
无类别的
--
大陆
立即发货

Led, White, 25Cd, T-1 3/4, Th; Led Color:White; Led Mounting:Through Hole; Bulb Size:T-1 3/4 (5Mm); Forward Current If:20Ma; Forward Voltage:3.2V; Luminous Intensity:25Cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- Rohs Compliant: Yes /Multicomp Pro MP000437
1最小包装量--
添加到询价列表







哦! 它是空的。