Multicomp MP000441
- 收藏
- 对比
MP000441
1682-MP000441
无类别的
--
大陆
立即发货

Led, White, 600Mcd, 0805, Smd; Led Color:White; Led Mounting:Smd; Bulb Size:-; Forward Current If:20Ma; Forward Voltage:3.1V; Luminous Intensity:600Mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- Rohs Compliant: Yes /Multicomp Pro MP000441
1最小包装量--
添加到询价列表







哦! 它是空的。