Multicomp MP000446
- 收藏
- 对比
MP000446
1682-MP000446
无类别的
--
大陆
立即发货

Led, White, 2.05Cd, 1411, Smd; Led Color:White; Led Mounting:Smd; Bulb Size:-; Forward Current If:20Ma; Forward Voltage:3.2V; Luminous Intensity:2.05Cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- Rohs Compliant: Yes /Multicomp Pro MP000446
1最小包装量--
添加到询价列表







哦! 它是空的。