Multicomp MP000449
- 收藏
- 对比
MP000449
1682-MP000449
无类别的
--
大陆
立即发货

Led, Orange Red, T-1, 40Mcd, 625Nm; Led Color:Orange Red; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:2V; Wavelength Typ:625Nm; Luminous Intensity:40Mcd; Viewing Angle:50° Rohs Compliant: Yes /Multicomp Pro MP000449
1最小包装量--
添加到询价列表







哦! 它是空的。