Multicomp MP000451
- 收藏
- 对比
MP000451
1682-MP000451
无类别的
--
大陆
立即发货

Led, Red, T-1, 500Mcd, 637Nm; Led Color:Red; Led Mounting:Through Hole; Led Case Size:T-1 (3Mm); Forward Current If:20Ma; Forward Voltage:1.9V; Wavelength Typ:637Nm; Luminous Intensity:500Mcd; Viewing Angle:36°; Lens Shape:Round Rohs Compliant: Yes /Multicomp Pro MP000451
1最小包装量--
添加到询价列表







哦! 它是空的。