Multicomp MP001153
- 收藏
- 对比
MP001153
1682-MP001153
无类别的
--
大陆
立即发货

Box Frame Solenoid, 24Vdc, 20.6W; Frame Type:D Type/Box Type; Solenoid Operation:Push; Solenoid Duty Cycle:Continuous; Holding Force:2Kgf; Coil Voltage:24Vdc; Coil Resistance:28Ohm; Coil Power Continuous:20.6W; Product Range:- Rohs Compliant: Yes /Multicomp Pro MP001153
1最小包装量--
添加到询价列表







哦! 它是空的。