Multicomp MP001163
- 收藏
- 对比
MP001163
1682-MP001163
无类别的
--
大陆
立即发货

Solenoid Cabinet Lock, 12Vdc, 24W; Frame Type:D Type/Box Type; Solenoid Operation:Pull; Solenoid Duty Cycle:Intermittent; Holding Force:85Gf; Coil Voltage:12Vdc; Coil Resistance:6Ohm; Coil Power Continuous:24W; Product Range:- Rohs Compliant: Yes /Multicomp Pro MP001163
1最小包装量--
添加到询价列表







哦! 它是空的。