Multicomp MP001248
- 收藏
- 对比
MP001248
1682-MP001248
无类别的
--
大陆
立即发货

Led, Yellow, 650Mcd, 594Nm, 0603; Led Color:Yellow; Led Mounting:Smd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20Ma; Forward Voltage:2.4V Rohs Compliant: Yes /Multicomp Pro MP001248
--最小包装量--
添加到询价列表







哦! 它是空的。