Multicomp MP001252
- 收藏
- 对比
MP001252
1682-MP001252
无类别的
--
大陆
立即发货

Led, Blue, 650Mcd, 473Nm, 1411; Led Color:Blue; Led Mounting:Smd; Viewing Angle:120°; Lens Shape:Round With Flat Top; Product Range:-; Automotive Qualification Standard:-; Forward Current If:20Ma; Forward Voltage:3.6V Rohs Compliant: Yes /Multicomp Pro MP001252
--最小包装量--
添加到询价列表







哦! 它是空的。