Multicomp MP001752
- 收藏
- 对比
MP001752
1682-MP001752
无类别的
--
大陆
立即发货

Contact, Socket, Crimp, 28-22Awg; Product Range:Mp W2B 2Mm; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size Awg Max:22Awg; Contact Plating:Tin Plated Contacts; For Use With:2Mm Wire To Board Housing Connectors Rohs Compliant: Yes /Multicomp Pro MP001752
1最小包装量--
添加到询价列表







哦! 它是空的。