MP001930详情
Multicomp MP001930重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 85
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
7.5
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
90
Low smoke according to IEC 61034-2
无
Nominal voltage U
60
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
MP001930拓展信息








哦! 它是空的。