D Sub Backshell, 180 Degde, Zinc; Product Range:-; D Sub Shell Size:De; Cable Exit Angle:180°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002008
起订量
--最小包装量--
添加到询价列表
MP002008MulticompD Sub Backshell, 180 Degde, Zinc; Product Range:-; D Sub Shell Size:De; Cable Exit Angle:180°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002008