D-Sub Backshell, Da, 180Deg, Zinc; Product Range:-; D Sub Shell Size:Da; Cable Exit Angle:180°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002009
起订量
1最小包装量--
添加到询价列表
MP002009MulticompD-Sub Backshell, Da, 180Deg, Zinc; Product Range:-; D Sub Shell Size:Da; Cable Exit Angle:180°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002009