D-Sub Backshell, Db, 180Deg, Zinc; Product Range:-; D Sub Shell Size:Db; Cable Exit Angle:180°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002010
起订量
1最小包装量--
添加到询价列表
MP002010MulticompD-Sub Backshell, Db, 180Deg, Zinc; Product Range:-; D Sub Shell Size:Db; Cable Exit Angle:180°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002010