D-Sub Backshell, Da, 45Deg, Zinc; Product Range:-; D Sub Shell Size:Da; Cable Exit Angle:45°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002013
起订量
--最小包装量--
添加到询价列表
MP002013MulticompD-Sub Backshell, Da, 45Deg, Zinc; Product Range:-; D Sub Shell Size:Da; Cable Exit Angle:45°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002013