D-Sub Backshell, Dc, 45Deg, Zinc; Product Range:-; D Sub Shell Size:Dc; Cable Exit Angle:45°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002015
起订量
--最小包装量--
添加到询价列表
MP002015MulticompD-Sub Backshell, Dc, 45Deg, Zinc; Product Range:-; D Sub Shell Size:Dc; Cable Exit Angle:45°; Connector Body Material:Zinc Body Rohs Compliant: Yes /Multicomp Pro MP002015