Multicomp MP002031
- 收藏
- 对比
MP002031
1682-MP002031
无类别的
--
大陆
立即发货

D Sub Conn, Plug, 37Pos, Solder Cup; D Sub Connector Type:Standard; Gender:Plug; Product Range:-; No. Of Contacts:37Contacts; D Sub Shell Size:Dc; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount, Panel Mount Rohs Compliant: Yes /Multicomp Pro MP002031
1最小包装量--
添加到询价列表







哦! 它是空的。