MP002437详情
Multicomp MP002437重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Manufacturer
Hubbell
Approvals
ATEX, CSA, UL
Manufacturer Part Number
FF-45-5-EX
Angle
45 °
组成
Metallic
连接类型
Female to Female Thread
0个相似型号
MP002437拓展信息
MP002437详情
Multicomp MP002437重要参数规格及、参数值,及相似型号如下:
材料
Aluminum
Manufacturer
Hubbell
Approvals
ATEX, CSA, UL
Manufacturer Part Number
FF-45-5-EX
Angle
45 °
组成
Metallic
连接类型
Female to Female Thread
MP002437拓展信息