Multicomp MP004470
- 收藏
- 对比
MP004470
1682-MP004470
无类别的
--
大陆
立即发货

Medium Arrow, Warning Sign, Red; Sign Type:Coronavirus Social Distancing; Sign Legend:Medium Arrow; Sign Material:Vinyl; External Height:-; External Width:-; Sign Colour:Red; Product Range:Multicomp Pro Safety Sign Rohs Compliant: Yes /Multicomp Pro MP004470
1最小包装量--
MP004470详情
Multicomp MP004470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyvinyl chloride (PVC)
Plain interior
有
Bending radius, static
90
Material filament
硬质塑料螺旋
Approved according to UR
无
Approved according to DIN EN 61386-23
有
Plain exterior
有
防紫外线
无
灵活性
Flexible
MP004470拓展信息







哦! 它是空的。