Multicomp MP004783
- 收藏
- 对比
MP004783
1682-MP004783
无类别的
--
大陆
立即发货

Cable Assy, 6P Rcpt-Free End, 150Mm; Connector To Connector:Wire To Board Receptacle To Free End; No. Of Positions:6Positions; Connector Pitch:1.5Mm; No. Of Rows:1 Row; Cable Length - Metric:150Mm; Cable Length - Imperial:5.9 Rohs Compliant: Yes /Multicomp Pro MP004783
1最小包装量--
MP004783详情
Multicomp MP004783重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Sunbank
Brand
Sunbank / Souriau
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
MP004783拓展信息







哦! 它是空的。