Multicomp MP004786
- 收藏
- 对比
MP004786
1682-MP004786
无类别的
--
大陆
立即发货

Cable Assy, 9P Rcpt-Free End, 150Mm; Connector To Connector:Wire To Board Receptacle To Free End; No. Of Positions:9Positions; Connector Pitch:1.5Mm; No. Of Rows:1 Row; Cable Length - Metric:150Mm; Cable Length - Imperial:5.9 Rohs Compliant: Yes /Multicomp Pro MP004786
--最小包装量--
MP004786详情
Multicomp MP004786重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
MATE-N-LOK
RoHS
Details
系列
MATE-N-LOK
包装
Bulk
子类别
Pin & Socket Connectors
产品类别
Pin & Socket Connectors
产品类别
Pin & Socket Connectors
MP004786拓展信息







哦! 它是空的。